Richardson RFPD RF and Microwave Switch HMC-C058

Description
The HMC-C058 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 18 GHz, the switch offers high isolation and low insertion loss. The switch features >65 dB isolation up to 6 GHz and >50 dB isolation up to 18 GHz. A CMOS interface allows a single +5V bias voltage at very low DC currents.
Request a Quote Datasheet
Description
The HMC-C058 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 18 GHz, the switch offers high isolation and low insertion loss. The switch features >65 dB isolation up to 6 GHz and >50 dB isolation up to 18 GHz. A CMOS interface allows a single +5V bias voltage at very low DC currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC-C058 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC-C058
RF and Microwave Switch HMC-C058
The HMC-C058 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 18 GHz, the switch offers high isolation and low insertion loss. The switch features >65 dB isolation up to 6 GHz and >50 dB isolation up to 18 GHz. A CMOS interface allows a single +5V bias voltage at very low DC currents.

The HMC-C058 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 18 GHz, the switch offers high isolation and low insertion loss. The switch features >65 dB isolation up to 6 GHz and >50 dB isolation up to 18 GHz. A CMOS interface allows a single +5V bias voltage at very low DC currents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC-C058
Product Name RF and Microwave Switch
Package Type Connectorized
Connector SMA
Frequency Range 0.0 to 18000 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5160BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 4000 MHz
Insertion Loss 0.8000 dB
View Details
RF and Microwave Switch - ADRF5042BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.5 dB
View Details
RF and Microwave Switch - ADRF5301BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 37000 to 49000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5132BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 5000 MHz
Insertion Loss 0.6500 dB
View Details