Richardson RFPD RF and Microwave Switch HMC-C019

Description
The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS interface allows a positive +5V bias voltage at very low DC currents. This non-reflective switch exhibits very fast switching speeds, with very low switching transients making it ideal for high speed RF pulse modulation applications.
Request a Quote Datasheet
Description
The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS interface allows a positive +5V bias voltage at very low DC currents. This non-reflective switch exhibits very fast switching speeds, with very low switching transients making it ideal for high speed RF pulse modulation applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC-C019 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC-C019
RF and Microwave Switch HMC-C019
The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS interface allows a positive +5V bias voltage at very low DC currents. This non-reflective switch exhibits very fast switching speeds, with very low switching transients making it ideal for high speed RF pulse modulation applications.

The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS interface allows a positive +5V bias voltage at very low DC currents. This non-reflective switch exhibits very fast switching speeds, with very low switching transients making it ideal for high speed RF pulse modulation applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC-C019
Product Name RF and Microwave Switch
Package Type Connectorized
Connector SMA
Frequency Range 0.0 to 20000 MHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5300BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5024BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5044 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 2.1 dB
View Details
RF and Microwave Switch - ADRF5250BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details