Richardson RFPD RF & MW Driver Amplifier HMC-AUH256

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC-AUH256 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC-AUH256
RF & MW Driver Amplifier HMC-AUH256
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC-AUH256
Product Name RF & MW Driver Amplifier
Frequency Range 17500 to 41000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW VGA - ADL6316ACCZ-R7 - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
mmW LNA - ADL7003CHIPS - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details