Richardson RFPD RF & MW LNA HMC-ALH435

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC-ALH435 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC-ALH435
RF & MW LNA HMC-ALH435
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC-ALH435
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 20000 MHz
Maximum Gain 13 dB
Output Power 16 dBm
Noise Figure 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
Gain Block - ADL5545ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 24 dB
Output Power 18.1 dBm
View Details
RF & MW VGA - ADL6316ACCZ-R7 - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
Gain Block - CA36-1 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 100 to 2300 MHz
Maximum Gain 16.2 dB
Output Power 12 dBm
View Details