GRF6011 is linear, ultra-low loss SPDT switch that has been designed with failsafe characteristics when all volt-age inputs are removed. In switching mode, the device delivers IP1dB levels greater than 1 Watt along with >49 dBm IIP3 levels for both RF paths.
When powered down (Failsafe Mode), RFC to RF1 defaults to a high insertion loss while RFC to RF2 defaults to a low insertion loss state that retains high linearity.
The device is operated from a supply voltage of 3.0 volts to 5.0 volts with the single control input (VSEL) from 3.0 volts up to VDD.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | GRF6011 |
| Product Name | RF and Microwave Switch |
| Package Type | DFN |