The GRF4003 is a broadband low noise gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 100 to 3800 MHz with a single match.
Configured as a first stage LNA, linear driver or cascaded gain block, GRF4003 offers high levels of reuse both within a design and across platforms. The device is oper-ated from a supply voltage (VDD) of 1.8 to 5.5 V with a selectable IDDQ range of 20 to 100 mA for optimal efficiency and linearity.
GRF4003 is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF4003 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 3800 MHz |
| Maximum Gain | 12.5 dB |
| Output Power | 25 dBm |
| Noise Figure | 0.8500 dB |