Richardson RFPD RF & MW LNA GRF4002

Description
The GRF4002 is a broadband low noise gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 100 to 3800 MHz with a single match. Configured as a first stage LNA, linear driver or cascaded gain block, GRF4002 offers high levels of reuse both within a design and across platforms. The device is oper-ated from a supply voltage (VDD) of 1.8 to 5.5 V with a selectable IDDQ range of 20 to 80 mA for optimal efficiency and linearity. GRF4002 is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet
Description
The GRF4002 is a broadband low noise gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 100 to 3800 MHz with a single match. Configured as a first stage LNA, linear driver or cascaded gain block, GRF4002 offers high levels of reuse both within a design and across platforms. The device is oper-ated from a supply voltage (VDD) of 1.8 to 5.5 V with a selectable IDDQ range of 20 to 80 mA for optimal efficiency and linearity. GRF4002 is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF4002 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF4002
RF & MW LNA GRF4002
The GRF4002 is a broadband low noise gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 100 to 3800 MHz with a single match. Configured as a first stage LNA, linear driver or cascaded gain block, GRF4002 offers high levels of reuse both within a design and across platforms. The device is oper-ated from a supply voltage (VDD) of 1.8 to 5.5 V with a selectable IDDQ range of 20 to 80 mA for optimal efficiency and linearity. GRF4002 is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.

The GRF4002 is a broadband low noise gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 100 to 3800 MHz with a single match.

Configured as a first stage LNA, linear driver or cascaded gain block, GRF4002 offers high levels of reuse both within a design and across platforms. The device is oper-ated from a supply voltage (VDD) of 1.8 to 5.5 V with a selectable IDDQ range of 20 to 80 mA for optimal efficiency and linearity.

GRF4002 is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF4002
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3800 MHz
Maximum Gain 15 dB
Output Power 23.5 dBm
Noise Figure 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - CHA2110-QDG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12000 MHz
Maximum Gain 19 dB
View Details
RF & MW LNA - ADL8150ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
Gain Block - CA74 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1 to 600 MHz
Maximum Gain 30 dB
Output Power 8.5 dBm
View Details
RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details