Richardson RFPD RF & MW LNA GRF2710

Description
The GRF2710 is a high gain, low noise, linear amplifier designed for high performance 8.0 to 13.0 GHz X-band applications. Over this frequency range, it exhibits excellent gain and compression point. The device is operated from a single positive supply of 3.0 to 8.0 V with a typical bias condition of 5.0 V and 25 mA. GRF2710 is pre-matched to 50 Ω at the input and output ports requiring simple external matching to optimize for a particular frequency band.
Request a Quote Datasheet
Description
The GRF2710 is a high gain, low noise, linear amplifier designed for high performance 8.0 to 13.0 GHz X-band applications. Over this frequency range, it exhibits excellent gain and compression point. The device is operated from a single positive supply of 3.0 to 8.0 V with a typical bias condition of 5.0 V and 25 mA. GRF2710 is pre-matched to 50 Ω at the input and output ports requiring simple external matching to optimize for a particular frequency band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2710 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2710
RF & MW LNA GRF2710
The GRF2710 is a high gain, low noise, linear amplifier designed for high performance 8.0 to 13.0 GHz X-band applications. Over this frequency range, it exhibits excellent gain and compression point. The device is operated from a single positive supply of 3.0 to 8.0 V with a typical bias condition of 5.0 V and 25 mA. GRF2710 is pre-matched to 50 Ω at the input and output ports requiring simple external matching to optimize for a particular frequency band.

The GRF2710 is a high gain, low noise, linear amplifier designed for high performance 8.0 to 13.0 GHz X-band applications. Over this frequency range, it exhibits excellent gain and compression point.

The device is operated from a single positive supply of 3.0 to 8.0 V with a typical bias condition of 5.0 V and 25 mA. GRF2710 is pre-matched to 50 Ω at the input and output ports requiring simple external matching to optimize for a particular frequency band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2710
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Maximum Gain 13.2 dB
Output Power 12.8 dBm
Noise Figure 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW Power Amplifier - ADPA1106ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details