Richardson RFPD RF & MW LNA GRF2373

Description
GRF2373 can serve as a low current, high gain LNA or linear driver tunable over 100 to 3800 MHz. It exhibits outstanding gain and NF with a typical bias condition of 3.3 volts and 15 mA. Iccq. The device is operated from a supply voltage (VCC) of 1.8 to 5.0 V with a selectable ICCQ range of 10 to 25 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
GRF2373 can serve as a low current, high gain LNA or linear driver tunable over 100 to 3800 MHz. It exhibits outstanding gain and NF with a typical bias condition of 3.3 volts and 15 mA. Iccq. The device is operated from a supply voltage (VCC) of 1.8 to 5.0 V with a selectable ICCQ range of 10 to 25 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2373
RF & MW LNA GRF2373
GRF2373 can serve as a low current, high gain LNA or linear driver tunable over 100 to 3800 MHz. It exhibits outstanding gain and NF with a typical bias condition of 3.3 volts and 15 mA. Iccq. The device is operated from a supply voltage (VCC) of 1.8 to 5.0 V with a selectable ICCQ range of 10 to 25 mA for optimal efficiency and linearity.

GRF2373 can serve as a low current, high gain LNA or linear driver tunable over 100 to 3800 MHz. It exhibits outstanding gain and NF with a typical bias condition of 3.3 volts and 15 mA. Iccq.

The device is operated from a supply voltage (VCC) of 1.8 to 5.0 V with a selectable ICCQ range of 10 to 25 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2373
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3800 MHz
Maximum Gain 18 dB
Output Power 13 dBm
Noise Figure 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 36000 to 40500 MHz
Maximum Gain 21 dB
View Details
RF & MW Power Amplifier - ADPA7009C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 19.5 dB
View Details
Gain Block - ADL5531ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.6 dBm
View Details