Richardson RFPD RF & MW LNA GRF2133

Description
The GRF2133 is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications. Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a sup-ply voltage of 1.8 to 5.0 V with a selectable Iddq range of 30 to 160 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
The GRF2133 is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications. Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a sup-ply voltage of 1.8 to 5.0 V with a selectable Iddq range of 30 to 160 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2133 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2133
RF & MW LNA GRF2133
The GRF2133 is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications. Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a sup-ply voltage of 1.8 to 5.0 V with a selectable Iddq range of 30 to 160 mA for optimal efficiency and linearity.

The GRF2133 is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications.

Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a sup-ply voltage of 1.8 to 5.0 V with a selectable Iddq range of 30 to 160 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2133
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 2700 MHz
Maximum Gain 28 dB
Output Power 20 dBm
Noise Figure 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
RF & MW VGA - ADL5243ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 33.4 dB
Output Power 26 dBm
View Details