GRF2106 is a low cost, high gain LNA designed for a wide range of applications up to 4.2 GHz.
The device is operated from a supply voltage (Vdd) range of 2.7 to 5.0 V with Iddq set from 10 mA to 30 mA for optimal efficiency and linearity.
The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2106 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 4200 MHz |
| Maximum Gain | 21.5 dB |
| Output Power | 11 dBm |
| Noise Figure | 0.8000 dB |