Richardson RFPD RF & MW LNA GRF2100W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2100W - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2100W
RF & MW LNA GRF2100W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2100W
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3800 MHz
Maximum Gain 16.5 dB
Output Power 10 dBm
Noise Figure 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
RF & MW LNA - ADL5723ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10100 to 11700 MHz
Maximum Gain 24.5 dB
View Details
Gain Block - A82S - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 20 to 250 MHz
Maximum Gain 24.5 dB
Output Power 20 dBm
View Details