Richardson RFPD RF & MW LNA GRF2073

Description
The GRF2073 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring ultra-low NF, high gain and linearity. Configured as a first stage LNA, linear driver or cascaded gain block, GRF2073 offers high levels of reuse both within a design and across platforms.
Request a Quote Datasheet
Description
The GRF2073 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring ultra-low NF, high gain and linearity. Configured as a first stage LNA, linear driver or cascaded gain block, GRF2073 offers high levels of reuse both within a design and across platforms.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2073 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2073
RF & MW LNA GRF2073
The GRF2073 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring ultra-low NF, high gain and linearity. Configured as a first stage LNA, linear driver or cascaded gain block, GRF2073 offers high levels of reuse both within a design and across platforms.

The GRF2073 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring ultra-low NF, high gain and linearity.

Configured as a first stage LNA, linear driver or cascaded gain block, GRF2073 offers high levels of reuse both within a design and across platforms.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2073
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 18.5 dB
Output Power 18 dBm
Noise Figure 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - ADMV7810CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 81000 to 86000 MHz
Maximum Gain 20 dB
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 27500 to 43500 MHz
Maximum Gain 20 dB
View Details
mmW Power Amplifier - ADPA7001CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 14.5 dB
View Details
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details