Richardson RFPD RF & MW LNA GRF2051

Description
GRF2051 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 0.7 to 3.8 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2051 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For higher gain applications from 1.7 GHz up to 4.5 GHz, the pin compatible GRF2052 should be used.
Request a Quote Datasheet
Description
GRF2051 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 0.7 to 3.8 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2051 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For higher gain applications from 1.7 GHz up to 4.5 GHz, the pin compatible GRF2052 should be used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2051 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2051
RF & MW LNA GRF2051
GRF2051 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 0.7 to 3.8 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2051 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For higher gain applications from 1.7 GHz up to 4.5 GHz, the pin compatible GRF2052 should be used.

GRF2051 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 0.7 to 3.8 GHz.

Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2051 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For higher gain applications from 1.7 GHz up to 4.5 GHz, the pin compatible GRF2052 should be used.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2051
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 3800 MHz
Maximum Gain 19 dB
Output Power 21 dBm
Noise Figure 0.3700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5610ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 18 dB
Output Power 20.4 dBm
View Details
RF & MW LNA - ADL8105ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
mmW Power Amplifier - ADPA7001CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 14.5 dB
View Details