Richardson RFPD Gain Block GRF2013

Description
The GRF2013 is a broadband gain block with low noise figure and high linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 0.7 to 3.8 GHz with a single match. Optimizing the bias inductor and coupling caps for lower frequency operation will yield strong performance down to 50 MHz. The addition of simple external matching yields outstanding linearity and gain performance up to 8 GHz. The device is operated from a supply voltage of 2.7 to 5.0V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
The GRF2013 is a broadband gain block with low noise figure and high linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 0.7 to 3.8 GHz with a single match. Optimizing the bias inductor and coupling caps for lower frequency operation will yield strong performance down to 50 MHz. The addition of simple external matching yields outstanding linearity and gain performance up to 8 GHz. The device is operated from a supply voltage of 2.7 to 5.0V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2013 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2013
Gain Block GRF2013
The GRF2013 is a broadband gain block with low noise figure and high linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 0.7 to 3.8 GHz with a single match. Optimizing the bias inductor and coupling caps for lower frequency operation will yield strong performance down to 50 MHz. The addition of simple external matching yields outstanding linearity and gain performance up to 8 GHz. The device is operated from a supply voltage of 2.7 to 5.0V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity.

The GRF2013 is a broadband gain block with low noise figure and high linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 0.7 to 3.8 GHz with a single match.

Optimizing the bias inductor and coupling caps for lower frequency operation will yield strong performance down to 50 MHz. The addition of simple external matching yields outstanding linearity and gain performance up to 8 GHz.

The device is operated from a supply voltage of 2.7 to 5.0V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2013
Product Name Gain Block
Frequency Range 50 to 8000 MHz
Maximum Gain 18.5 dB
Output Power 22.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
RF & MW LNA - ADL8150ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details