Richardson RFPD RF & MW Power Amplifier CMPA0560008S

Description
CMPA0560008S is a 10W packaged MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0560008S operates from 0.45-6 GHz and supports a variety of RF applications such as electronic warfare, test and measurement, radar among others. The CMPA0560008S achieves 10 W of saturated output power with 12 dB of large signal gain and typically 40% power-added efficiency under CW operation .Packaged in a 5x5 mm plastic overmold QFN, the CMPA0560008S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.
Request a Quote
Description
CMPA0560008S is a 10W packaged MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0560008S operates from 0.45-6 GHz and supports a variety of RF applications such as electronic warfare, test and measurement, radar among others. The CMPA0560008S achieves 10 W of saturated output power with 12 dB of large signal gain and typically 40% power-added efficiency under CW operation .Packaged in a 5x5 mm plastic overmold QFN, the CMPA0560008S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA0560008S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA0560008S
RF & MW Power Amplifier CMPA0560008S
CMPA0560008S is a 10W packaged MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0560008S operates from 0.45-6 GHz and supports a variety of RF applications such as electronic warfare, test and measurement, radar among others. The CMPA0560008S achieves 10 W of saturated output power with 12 dB of large signal gain and typically 40% power-added efficiency under CW operation .Packaged in a 5x5 mm plastic overmold QFN, the CMPA0560008S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.

CMPA0560008S is a 10W packaged MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0560008S operates from 0.45-6 GHz and supports a variety of RF applications such as electronic warfare, test and measurement, radar among others. The CMPA0560008S achieves 10 W of saturated output power with 12 dB of large signal gain and typically 40% power-added efficiency under CW operation .Packaged in a 5x5 mm plastic overmold QFN, the CMPA0560008S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CMPA0560008S
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5605ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 1000 MHz
Maximum Gain 23 dB
Output Power 30.9 dBm
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details
RF & MW Power Amplifier - A2I20H060NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 28.9 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details