The CM600DX-34T is a high-power insulated IGBT module designed for switching applications such as AC motor control and power supplies. It features a flat base with a nickel-plated copper base plate and tin-plated solder pin terminals. The module has a collector current rating of 600 A, a collector-emitter voltage rating of 1700 V, and a maximum junction temperature of 175 °C. It is compliant with the RoHS Directive 2011/65/EU and (EU) 2015/863 and is UL recognized under UL1557, File No. E323585. The device measures 145 mm × 90 mm and has a mass of 300 g. Mounting torque for main terminals is specified at 3.5 to 4.5 N·m, and the creepage and clearance distances are 18.1 mm and 16.2 mm respectively between terminals and the base plate.
High Power Switching Use Insulated Type
Application
AC Motor Control, Motion/Servo Control, Power Supply, etc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM600DX-34T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |