The CM600DX-13T is a six-terminal insulated IGBT module configured as a half-bridge, designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a copper base plate nickel-plated and tin-plated solder pin terminals. The device has a continuous collector current rating of 600 A and a collector-emitter voltage rating of 650 V, with a maximum junction temperature of 175 °C. The module complies with the RoHS directive and is UL recognized under UL1557, File No. E323585. Its physical dimensions include a terminal-to-base plate creepage distance of 16.4 mm and a mass of 300 g. Thermal resistance from junction to case is 72 K/kW for the IGBT and 111 K/kW for the free-wheeling diode. The mounting torque for the main terminals is 3.5 to 4.5 N·m using M6 screws.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM600DX-13T |
| Product Name | Power IGBT Transistor |
| Package Type | NX type |