The CM450DY-24T is a half-bridge IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat base with a nickel-plated terminal structure and mounts to a heat sink via M6 screws with a torque of 3.5 to 4.5 N·m. The module has a collector-emitter voltage rating of 1200 V, a continuous collector current of 450 A, and a maximum junction temperature of 175 °C. Thermal resistance is 31 K/kW from junction to case for the IGBT and 54 K/kW for the free-wheeling diode. It includes an isolation voltage of 4000 V RMS and meets RoHS and UL 94 V-0 standards, with UL recognition under File No. E323585. The case dimensions are not specified, but the base plate flatness is within ±0 to +200 μm. The module is compliant with the Restriction of Hazardous Substances Directive 2011/65/EU and its amendment (EU) 2015/863.
High Power Switching Use Insulated Type
Application
AC Motor Control, Motion/Servo Control, Power Supply, etc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM450DY-24T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |