The CM450DY-24S is a dual IGBT module in a flat base, insulated package with a copper base plate, designed for high-power switching applications such as AC motor control and servo systems. It has a collector-emitter voltage rating of 1200 V and a continuous collector current rating of 410 A, with a peak current capability of 450 A. The module supports a maximum junction temperature of 175 °C and operates with a junction temperature range of -40 °C to 150 °C. The device has a total power dissipation of 3330 W at 25 °C case temperature. It includes anti-parallel free-wheeling diodes and features an isolation voltage of 2500 V RMS between terminals and the base plate. The module weighs 580 g and has a base plate flatness tolerance of -50 to +100 μm. The package is RoHS compliant and UL recognized under UL1557, File E323585.
Powerex Dual IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery free-wheel diode. All components and interconnects are isolated from the heat sinking baseplate, offering simplified system assembly and thermal management.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM450DY-24S |
| Product Name | Power IGBT Transistor |
| Package Type | std type |