The CM450DX-34T is a high-power insulated IGBT module for switching applications, configured as a dual switch (half-bridge) with a flat base and copper base plate featuring nickel plating. It has a collector current rating of 450 A and a collector-emitter voltage rating of 1700 V, with a maximum junction temperature of 175 °C. The module uses tin-plated solder pin terminals and measures 30 mm in height, 140 mm in width, and 140 mm in depth, with a mass of 300 g. It is rated for 4000 V DC isolation between terminals and base plate, and meets RoHS Directive 2011/65/EU and (EU) 2015/863. The product is UL recognized under UL1557, File No. E323585.
High Power Switching Use Insulated Type
Application
AC Motor Control, Motion/Servo Control, Power Supply, etc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM450DX-34T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |