The CM400DY-13T is a flat-base, insulated IGBT module configured as a half-bridge for high-power switching applications such as AC motor control and servo systems. It offers a collector-emitter voltage rating of 650 V and a continuous collector current of 400 A at a case temperature of 140 °C, with a peak pulse current of 800 A. The module features a maximum junction temperature of 175 °C and a maximum case temperature of 150 °C. Its base plate has a flatness tolerance of ±0 to +200 μm and mounting torque specifications of 2.5-3.5 N·m for M5 terminals and 3.5-4.5 N·m for M6 heat sink screws. The unit measures 155 g and is RoHS compliant and UL recognized under UL1557. Thermal resistance from junction to case is 53 K/kW for the IGBT and 84 K/kW for the free-wheeling diode.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM400DY-13T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |