The CM300DY-34T is a dual-switch IGBT module designed for high-power switching applications such as AC motor control and servo systems. It features a flat-base package with nickel-plated terminals and measures 260 g in mass. The module has a collector-emitter voltage rating of 1700 V, a continuous collector current of 300 A, and a maximum junction temperature of 175 °C. Its case-to-heat-sink thermal resistance is 13.3 K/kW with thermal grease applied. The device meets RoHS Directive 2011/65/EU and is UL recognized under UL1557. Mounting torque for both main terminals and heat sink attachment is specified at 3.5 to 4.5 N·m for M6 screws. Creepage and clearance distances are 25.3 mm and 21.8 mm, respectively, from terminal to base plate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM300DY-34T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |