The CM300DY-13T is a dual-switch IGBT module for high-power switching in motor control and power supply applications. It has a flat base with nickel-plated terminals and weighs 155 g. The module supports a 650 V collector-emitter voltage and 300 A continuous collector current at 141 °C case temperature, with a maximum junction temperature of 175 °C. It operates with gate-emitter voltage up to ±20 V and dissipates 2205 W at 25 °C case temperature. Isolation voltage is 4000 V RMS. Junction-to-case thermal resistance is 68 K/kW for the IGBT and 117 K/kW for the diode. Mounting torque is 2.5-3.5 N·m for M5 main terminals and 3.5-4.5 N·m for M6 heat sink screws. RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM300DY-13T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |