The CM200DY-34T is a dual-switch IGBT module designed for high-power switching applications such as AC motor control and servo systems. It is packaged in a flat base type with nickel-plated tab terminals and has a mass of 155 g. The module supports a collector-emitter voltage of 1700 V and a continuous collector current of 200 A at a case temperature of 134 °C, with a peak pulse current of 400 A. The maximum junction temperature is 175 °C, and the operating junction temperature ranges from -40 °C to 150 °C. It features a gate-emitter voltage rating of ±20 V and an isolation voltage of 4000 V RMS. Thermal resistance from junction to case is 66.0 K/kW for the IGBT and 91.9 K/kW for the free-wheeling diode. The module is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM200DY-34T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |