The CM200DY-13T is a dual-switch IGBT module for high-power switching applications such as AC motor control and servo systems, packaged in an insulated module with nickel-plated terminals. It has a collector-emitter voltage rating of 650 V, a continuous collector current of 200 A, and a maximum junction temperature of 175 °C. The module features a case-to-heat-sink thermal resistance of 36.6 K/kW with thermal grease applied, and mounting torque for main terminals is specified at 2.5 to 3.5 N·m using M5 screws. It complies with RoHS Directive 2011/65/EU and is UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM200DY-13T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |