The CM150MXUD-24T is an insulated IGBT module for high-power switching applications, featuring a flat base with a nickel-plated copper heatsink and tin-plated solder terminals. It combines a three-phase inverter, a brake chopper, and a three-phase rectifier in one package, rated for a collector-emitter voltage of 1200 V and a continuous collector current of 150 A per inverter leg, with a maximum junction temperature of 175 °C. The module is UL 1557 recognized, RoHS compliant, and supports up to 850 V DC bus operation. Mounting torque for 5 mm screws is 2.5 to 3.5 N·m. Thermal resistance from junction to case is 197 K/kW for the inverter IGBT, 391 K/kW for the inverter diode, and 11.5 K/kW from case to heatsink with thermal grease. The module has a mass of 270 g and an isolation voltage of 2500 V AC between terminals and base plate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM150MXUD-24T |
| Product Name | Power IGBT Transistor |
| Package Type | NX Type |