The CHS2411-QDG is a monolithic reflective SP4T switch in K-Band. Positive supply voltage only is required. The circuit is manufactured with a standard PHEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. The chip is delivered in a 24 Leads RoHS compliant QFN4x4 package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CHS2411-QDG/20 |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 23000 to 26000 MHz |
| Insertion Loss | 2.9 dB |