Richardson RFPD RF & MW Power Amplifier CHA7250-QAB/20

Description
The CHA7250-QAB is a two stage monolithic GaN on SiC Power Amplifier exhibiting 10W saturated output power over 10-12.75GHz frequency range. It features 37% Power Added Efficiency and a linear gain of 20dB. It is designed for Point To Point Radio and is provided on low cost SMD RoHS compliant plastic package.
Request a Quote Datasheet
Description
The CHA7250-QAB is a two stage monolithic GaN on SiC Power Amplifier exhibiting 10W saturated output power over 10-12.75GHz frequency range. It features 37% Power Added Efficiency and a linear gain of 20dB. It is designed for Point To Point Radio and is provided on low cost SMD RoHS compliant plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA7250-QAB/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA7250-QAB/20
RF & MW Power Amplifier CHA7250-QAB/20
The CHA7250-QAB is a two stage monolithic GaN on SiC Power Amplifier exhibiting 10W saturated output power over 10-12.75GHz frequency range. It features 37% Power Added Efficiency and a linear gain of 20dB. It is designed for Point To Point Radio and is provided on low cost SMD RoHS compliant plastic package.

The CHA7250-QAB is a two stage monolithic GaN on SiC Power Amplifier exhibiting 10W saturated output power over 10-12.75GHz frequency range. It features 37% Power Added Efficiency and a linear gain of 20dB. It is designed for Point To Point Radio and is provided on low cost SMD RoHS compliant plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA7250-QAB/20
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9005ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.4 dB
View Details