The CHA7060-QAB is a two stages monolithic GaN High Power Amplifier, reaching 12 Watt output power over 5.6-8.5GHz bandwidth.
It offers high linearity performance with 30dB of Gain and an EVM of 33dB at 34dBm average Pout (56MHz modulation bandwidth, 4QAM).
It is dedicated to a wide range of applications such as Point-to-Point Radio.
The circuit is manufactured on a robust GaN-on-SiC HEMT technology and packaged in a standard surface mount 6x6 plastic QFN which is RoHS compliant. Input and output are 50 Ohm matched and integrate ESD RF protections
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA7060-QAB/20 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |