The CHA6653-QXG is a four stage monolithic GaAs high power circuit producing 1.8 Watt output power. It is highly linear, with possible gain control and integrates a power detector. ESD protections are included.
It is designed for Point to Point Radio. The circuit is manufactured with a pHEMT process, 0.15um gate length. It is supplied in RoHS compliant SMD package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA6653-QXG |
| Product Name | mmW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 27000 to 33500 MHz |
| Maximum Gain | 20 dB |