Richardson RFPD RF & MW Power Amplifier CHA5266-QDG/20

Description
The CHA5266-QDG is a three stage monolithic GaAs medium power amplifier. It is designed for a wide range of applicaions, from professional to commercial communcation systems.
Request a Quote Datasheet
Description
The CHA5266-QDG is a three stage monolithic GaAs medium power amplifier. It is designed for a wide range of applicaions, from professional to commercial communcation systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA5266-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA5266-QDG/20
RF & MW Power Amplifier CHA5266-QDG/20
The CHA5266-QDG is a three stage monolithic GaAs medium power amplifier. It is designed for a wide range of applicaions, from professional to commercial communcation systems.

The CHA5266-QDG is a three stage monolithic GaAs medium power amplifier. It is designed for a wide range of applicaions, from professional to commercial communcation systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA5266-QDG/20
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 10000 to 16000 MHz
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9007ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 12.5 dB
View Details
RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details
RF & MW LNA - CHA3656-QAG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5800 to 17000 MHz
Maximum Gain 20 dB
View Details
mmW VGA - AD8330ARQZ - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 0.0 to 150 MHz
Package Type LFCSP
View Details