10-16GHz Medium Power Amplifier GaAs Monolithic Microwave IC. The CHA5266-99F is a three stage monolithic GaAs Medium Power Amplifier that produces 23dB linear gain and 36dBm OIP3. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA5266-99F/00 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 10000 to 16000 MHz |
| Maximum Gain | 23 dB |