Richardson RFPD RF & MW Driver Amplifier CHA4105-QDG/20

Description
The CHA4105-QDG is a monolithic two-stage driver amplifier delivering 24dBm output power @ 1dB gain compression in the range 2-4GHz. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
The CHA4105-QDG is a monolithic two-stage driver amplifier delivering 24dBm output power @ 1dB gain compression in the range 2-4GHz. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - CHA4105-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
CHA4105-QDG/20
RF & MW Driver Amplifier CHA4105-QDG/20
The CHA4105-QDG is a monolithic two-stage driver amplifier delivering 24dBm output power @ 1dB gain compression in the range 2-4GHz. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

The CHA4105-QDG is a monolithic two-stage driver amplifier delivering 24dBm output power @ 1dB gain compression in the range 2-4GHz. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA4105-QDG/20
Product Name RF & MW Driver Amplifier
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - CHA3024-99F/00 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details
RF & MW LNA - CHA3024-QGG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA7008AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17.5 dB
View Details