Richardson RFPD RF & MW Driver Amplifier CHA4105-99F/00

Description
The CHA4105-99F is a monolithic two-state driver amplifier delivering 24dBM output power @ 1dB gain compression in the 2-4 GHz frequency range. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
Request a Quote Datasheet
Description
The CHA4105-99F is a monolithic two-state driver amplifier delivering 24dBM output power @ 1dB gain compression in the 2-4 GHz frequency range. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - CHA4105-99F/00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
CHA4105-99F/00
RF & MW Driver Amplifier CHA4105-99F/00
The CHA4105-99F is a monolithic two-state driver amplifier delivering 24dBM output power @ 1dB gain compression in the 2-4 GHz frequency range. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.

The CHA4105-99F is a monolithic two-state driver amplifier delivering 24dBM output power @ 1dB gain compression in the 2-4 GHz frequency range. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA4105-99F/00
Product Name RF & MW Driver Amplifier
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - ADMV7710CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 71000 to 76000 MHz
Maximum Gain 24 dB
View Details
RF & MW LNA - ADL5723ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10100 to 11700 MHz
Maximum Gain 24.5 dB
View Details
Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details
RF & MW Power Amplifier - AFIC10275GNR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details