Richardson RFPD mmW LNA CHA3688AQDG/21

Description
The CHA3688aQDG is a three-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard P-HEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free package.
Request a Quote Datasheet
Description
The CHA3688aQDG is a three-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard P-HEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
The CHA3688aQDG is a three-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard P-HEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free package.

The CHA3688aQDG is a three-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard P-HEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA3688AQDG/21
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 12500 to 30000 MHz
Maximum Gain 26 dB
Output Power 14 dBm
Noise Figure 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8121ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
mmW VGA - AD8330ARQZ - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 0.0 to 150 MHz
Package Type LFCSP
View Details
RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details