Arrow Electronics RF & MW Power Amplifier CHA3396-QDG/20

Description
The CHA3396-QDG is a 3 stage monolithic medium power amplifier, which produces 22dB gain for 19dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
The CHA3396-QDG is a 3 stage monolithic medium power amplifier, which produces 22dB gain for 19dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CHA3396-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CHA3396-QDG/20
RF & MW Power Amplifier CHA3396-QDG/20
The CHA3396-QDG is a 3 stage monolithic medium power amplifier, which produces 22dB gain for 19dBm output power. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

The CHA3396-QDG is a 3 stage monolithic medium power amplifier, which produces 22dB gain for 19dBm output power. It is designed for a wide range of applications, from military to commercial communication systems.

The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA3396-QDG/20
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27000 to 33500 MHz
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - 863-1070-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, ISM
Frequency Range 400 to 6000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details