Richardson RFPD Tunable Band Pass Filter ADMV8416ACPZ

Description
The ADMV8416 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 15% of the center frequency (fCENTER), and the 20 dB filter bandwidth is 37%. Additionally, fCENTER can be varied between 7 GHz to 16 GHz by applying an analog fCENTER tuning voltage between 0 V to 15 V. This tunable filter can be used as a much smaller alternative to large switched filter banks and cavity tuned filters. The filter has excellent microphonics due to the monolithic design and provides a dynamically adjustable solution.
Request a Quote Datasheet
Description
The ADMV8416 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 15% of the center frequency (fCENTER), and the 20 dB filter bandwidth is 37%. Additionally, fCENTER can be varied between 7 GHz to 16 GHz by applying an analog fCENTER tuning voltage between 0 V to 15 V. This tunable filter can be used as a much smaller alternative to large switched filter banks and cavity tuned filters. The filter has excellent microphonics due to the monolithic design and provides a dynamically adjustable solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable Band Pass Filter - ADMV8416ACPZ - Richardson RFPD
Downers Grove, IL, United States
Tunable Band Pass Filter
ADMV8416ACPZ
Tunable Band Pass Filter ADMV8416ACPZ
The ADMV8416 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 15% of the center frequency (fCENTER), and the 20 dB filter bandwidth is 37%. Additionally, fCENTER can be varied between 7 GHz to 16 GHz by applying an analog fCENTER tuning voltage between 0 V to 15 V. This tunable filter can be used as a much smaller alternative to large switched filter banks and cavity tuned filters. The filter has excellent microphonics due to the monolithic design and provides a dynamically adjustable solution.

The ADMV8416 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 15% of the center frequency (fCENTER), and the 20 dB filter bandwidth is 37%. Additionally, fCENTER can be varied between 7 GHz to 16 GHz by applying an analog fCENTER tuning voltage between 0 V to 15 V. This tunable filter can be used as a much smaller alternative to large switched filter banks and cavity tuned filters. The filter has excellent microphonics due to the monolithic design and provides a dynamically adjustable solution.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number ADMV8416ACPZ
Product Name Tunable Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8818-EVALZ - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8420ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.10E7 to 2.00E7 kHz
Insertion Loss 5 dB
View Details
Band Pass Filter - B39372B5366U410 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 3700 MHz
View Details
Band Pass Filter - B39711B5107U410 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 707 MHz
View Details