Richardson RFPD Silicon Carbide MOSFET Modules CAS175M12BM3

Description
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet
Description
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAS175M12BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAS175M12BM3
Silicon Carbide MOSFET Modules CAS175M12BM3
1200 V, 175 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS

1200 V, 175 A, Silicon Carbide, Half-Bridge Module

Technical Features

  • Industry Standard 62mm Footprint
  • Ultra Low Loss, High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

System Benefits

  • 62mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CAS175M12BM3
Product Name Silicon Carbide MOSFET Modules
Package Type 62mm
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT60M60JLL - Richardson RFPD
Specs
rDS(on) 0.0600 ohms
Package Type SOT-227
View Details
Silicon Carbide MOSFETs - C2M0045170D - Richardson RFPD
Specs
rDS(on) 0.0450 ohms
Package Type TO-247; TO-247-3
View Details
Silicon Carbide MOSFETs - C3M0015065K - Richardson RFPD
Specs
rDS(on) 0.0150 ohms
Package Type TO-247; TO-247-4
View Details