Richardson RFPD Silicon Carbide MOSFETs C3M0021120D

Description
Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. Features Proven and reliable 3rd generation planar MOSFET with rugged intrinsic Body Diode (no need for external diode) Minimum of 1200V Vbr across entire operating temperature range [-40C – 175C] Easy to implement – MOSFET fully on at +15V gate drive High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Applications Solar energy systems EV-Charging Uninterruptible power supply (UPS) SMPS Motor Control and Drives Energy storage
Request a Quote Datasheet
Description
Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. Features Proven and reliable 3rd generation planar MOSFET with rugged intrinsic Body Diode (no need for external diode) Minimum of 1200V Vbr across entire operating temperature range [-40C – 175C] Easy to implement – MOSFET fully on at +15V gate drive High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Applications Solar energy systems EV-Charging Uninterruptible power supply (UPS) SMPS Motor Control and Drives Energy storage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0021120D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0021120D
Silicon Carbide MOSFETs C3M0021120D
Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. Features Proven and reliable 3rd generation planar MOSFET with rugged intrinsic Body Diode (no need for external diode) Minimum of 1200V Vbr across entire operating temperature range [-40C – 175C] Easy to implement – MOSFET fully on at +15V gate drive High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Applications Solar energy systems EV-Charging Uninterruptible power supply (UPS) SMPS Motor Control and Drives Energy storage

Wolfspeed extends its leadership in SiC technology by introducing the industry’s most reliable and highest performing 1200V family of power MOSFETs. Based on 3rd generation planar MOSFET technology the product includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance.

Features

  • Proven and reliable 3rd generation planar MOSFET with rugged intrinsic Body Diode (no need for external diode)
  • Minimum of 1200V Vbr across entire operating temperature range [-40C – 175C]
  • Easy to implement – MOSFET fully on at +15V gate drive
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive

Applications

  • Solar energy systems
  • EV-Charging
  • Uninterruptible power supply (UPS)
  • SMPS
  • Motor Control and Drives
  • Energy storage
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0021120D
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT60M60JLL - Richardson RFPD
Specs
rDS(on) 0.0600 ohms
Package Type SOT-227
View Details
Silicon Carbide MOSFETs - C3M0120090D - Richardson RFPD
Specs
rDS(on) 0.1200 ohms
Package Type TO-247; TO-247-3
View Details