MACOM's AM-184 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-184 is ideally suited for use where a high intercept, high reliability amplifier is required.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | AMC-184-SMA |
| Product Name | Gain Block |
| Frequency Range | 10 to 2000 MHz |
| Maximum Gain | 20 dB |
| Output Power | 10 dBm |
| Noise Figure | 6 dB |