Richardson RFPD RF & MW Power Amplifier AM42-0046

Description
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote
Description
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - AM42-0046 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
AM42-0046
RF & MW Power Amplifier AM42-0046
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.

MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AM42-0046
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8102ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 22000 MHz
Maximum Gain 27 dB
View Details
RF & MW Power Amplifier - ADPA9007ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 12.5 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3400 to 3600 MHz
Maximum Gain 29.3 dB
View Details