The ADTR1107 is a compact, 6 GHz to 18 GHz, front-end IC with an integrated power amplifier, low noise amplifier (LNA), and a reflective single-pole double-throw (SPDT) switch. These integrated features make the device ideal for phased array antenna and radar applications. The front-end IC offers 25 dBm of saturated output power (PSAT) and 22 dB small signal gain in transmit state, and 18 dB small signal gain and 2.5 dB noise figure in receive state. The device has a directional coupler for power detection. The input/outputs (I/Os) are internally matched to 50 Ω. The ADTR1107 is supplied in a 5 mm × 5 mm, 24-terminal, land grid array (LGA) package.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | ADTR1107ACCZ-R7 |
| Product Name | RF and mmW Front End Module |
| Device Type | Front End |