Richardson RFPD RF and mmW Front End Module ADRF5515BCPZN-R7

Description
The ADRF5515 is a dual-channel, integrated RF, front-end, multichip module designed for time division duplexing (TDD) applications. The device operates from 3.3 GHz to 4.0 GHz. The ADRF5515 is configured in dual channels with a cascading, two-stage, LNA and a high power silicon SPDT switch. In high gain mode, the cascaded two-stage LNA and switch offer a low noise figure of 1.0 dB and a high gain of 33 dB at 3.6 GHz with an output third-order intercept point (OIP3) of 32 dBm (typical). In low gain mode, one stage of the two-stage LNA is in bypass, providing 16 dB of gain at a lower current of 36 mA. In power-down mode, the LNAs are turned off and the device draws 12 mA. The device comes in an RoHS compliant, compact, 6 mm × 6 mm, 40-lead LFCSP.
Request a Quote Datasheet
Description
The ADRF5515 is a dual-channel, integrated RF, front-end, multichip module designed for time division duplexing (TDD) applications. The device operates from 3.3 GHz to 4.0 GHz. The ADRF5515 is configured in dual channels with a cascading, two-stage, LNA and a high power silicon SPDT switch. In high gain mode, the cascaded two-stage LNA and switch offer a low noise figure of 1.0 dB and a high gain of 33 dB at 3.6 GHz with an output third-order intercept point (OIP3) of 32 dBm (typical). In low gain mode, one stage of the two-stage LNA is in bypass, providing 16 dB of gain at a lower current of 36 mA. In power-down mode, the LNAs are turned off and the device draws 12 mA. The device comes in an RoHS compliant, compact, 6 mm × 6 mm, 40-lead LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - ADRF5515BCPZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
ADRF5515BCPZN-R7
RF and mmW Front End Module ADRF5515BCPZN-R7
The ADRF5515 is a dual-channel, integrated RF, front-end, multichip module designed for time division duplexing (TDD) applications. The device operates from 3.3 GHz to 4.0 GHz. The ADRF5515 is configured in dual channels with a cascading, two-stage, LNA and a high power silicon SPDT switch. In high gain mode, the cascaded two-stage LNA and switch offer a low noise figure of 1.0 dB and a high gain of 33 dB at 3.6 GHz with an output third-order intercept point (OIP3) of 32 dBm (typical). In low gain mode, one stage of the two-stage LNA is in bypass, providing 16 dB of gain at a lower current of 36 mA. In power-down mode, the LNAs are turned off and the device draws 12 mA. The device comes in an RoHS compliant, compact, 6 mm × 6 mm, 40-lead LFCSP.

The ADRF5515 is a dual-channel, integrated RF, front-end, multichip module designed for time division duplexing (TDD) applications. The device operates from 3.3 GHz to 4.0 GHz. The ADRF5515 is configured in dual channels with a cascading, two-stage, LNA and a high power silicon SPDT switch.

In high gain mode, the cascaded two-stage LNA and switch offer a low noise figure of 1.0 dB and a high gain of 33 dB at 3.6 GHz with an output third-order intercept point (OIP3) of 32 dBm (typical). In low gain mode, one stage of the two-stage LNA is in bypass, providing 16 dB of gain at a lower current of 36 mA. In power-down mode, the LNAs are turned off and the device draws 12 mA.

The device comes in an RoHS compliant, compact, 6 mm × 6 mm, 40-lead LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADRF5515BCPZN-R7
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

CDR/Reclocker - ADN2815ACPZ - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 1.25E6 kbps
Pd 390 milliwatts
View Details
Interface - Transceiver - ADF7242BCPZ - Richardson RFPD
Specs
Device Type Transceiver
View Details