Richardson RFPD RF and Microwave Switch ADRF5023BCCZN

Description
The ADRF5023 is a nonreflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. The ADRF5023 operates from 9 kHz to 45 GHz with a typical insertion loss of 1.7 dB and isolation of 42 dB. The device has a RF input power handling capability of 30 dBm for the through path, 24 dBm for the terminated path, and 30 dBm for the hot switching at the RF common port. The ADRF5023 requires a positive supply of 3.3 V and a negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.
Request a Quote Datasheet
Description
The ADRF5023 is a nonreflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. The ADRF5023 operates from 9 kHz to 45 GHz with a typical insertion loss of 1.7 dB and isolation of 42 dB. The device has a RF input power handling capability of 30 dBm for the through path, 24 dBm for the terminated path, and 30 dBm for the hot switching at the RF common port. The ADRF5023 requires a positive supply of 3.3 V and a negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5023BCCZN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5023BCCZN
RF and Microwave Switch ADRF5023BCCZN
The ADRF5023 is a nonreflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. The ADRF5023 operates from 9 kHz to 45 GHz with a typical insertion loss of 1.7 dB and isolation of 42 dB. The device has a RF input power handling capability of 30 dBm for the through path, 24 dBm for the terminated path, and 30 dBm for the hot switching at the RF common port. The ADRF5023 requires a positive supply of 3.3 V and a negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.

The ADRF5023 is a nonreflective, single-pole double-throw (SPDT) switch manufactured in the silicon process.

The ADRF5023 operates from 9 kHz to 45 GHz with a typical insertion loss of 1.7 dB and isolation of 42 dB. The device has a RF input power handling capability of 30 dBm for the through path, 24 dBm for the terminated path, and 30 dBm for the hot switching at the RF common port.

The ADRF5023 requires a positive supply of 3.3 V and a negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5023BCCZN
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5132BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 5000 MHz
Insertion Loss 0.6500 dB
View Details
RF and Microwave Switch - ADRF5054BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 2.8 dB
View Details
RF and Microwave Switch - ADRF5300BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5050BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 20000 MHz
Insertion Loss 1 dB
View Details