Richardson RFPD Laser Driver ADPD105BCPZRL

Description
The ADPD105 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.
Request a Quote Datasheet
Description
The ADPD105 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Driver - ADPD105BCPZRL - Richardson RFPD
Downers Grove, IL, United States
Laser Driver
ADPD105BCPZRL
Laser Driver ADPD105BCPZRL
The ADPD105 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.

The ADPD105 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection.

The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADPD105BCPZRL
Product Name Laser Driver
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Transceiver - ADAR2001ACCZ - Richardson RFPD
Specs
Device Type Transceiver
View Details
RF and mmW Front End Module - ADRF5547BCPZN - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 5V; Other; 5
Package Type LFCSP
View Details