The ADL9006 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates between 2 GHz and 28 GHz. The amplifier provides 15.5 dB of gain, 2.5 dB noise figure, 26 dBm output third-order intercept (OIP3), and 20 dBm of output power for 1 dB compression (P1dB) while requiring 53 mA from a 5 V supply. The ADL9006 is self biased with only a single positive supply needed to achieve a supply current (IDD) of 53 mA. The ADL9006 amplifier input and output are internally matched to 50 Ohm.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL9006ACGZN-R7 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2000 to 28000 MHz |
| Maximum Gain | 15.5 dB |
| Output Power | 18 dBm |
| Noise Figure | 2.5 dB |