The ADL9005 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), wideband, LNA that operates from 0.01 to 26.5 GHz. The ADL9005 provides a typical gain of 17.5 dB from 0.01 GHz to 14 GHz with a positive gain slope from 14 GHz to 20 GHz, a 13.5 dBm typical output power at 1 dB compression (OP1dB) from 0.01 GHz to 20 GHz, a 2.5 dB typical noise figure from 0.01 GHz to 14 GHz, and a typical output third-order intercept (OIP3) of 26 dBm from 0.01 GHz to 14 GHz, requiring only 80 mA from a 5 V supply voltage. The saturated output power (PSAT) of up to 16 dBm enables the LNA to function as a local oscillator (LO) driver for many of Analog Devices, Inc., balanced, inphase/quadrature (I/Q) or image rejection mixers. The ADL9005 also features inputs and outputs (I/Os) that are internally matched to 50 Ohm, making it ideal for surface-mountedtechn
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL9005ACPZN-R7 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 10 to 26500 MHz |
| Maximum Gain | 18.5 dB |
| Output Power | 13.5 dBm |
| Noise Figure | 3 dB |