Richardson RFPD RF & MW LNA ADL8104ACPZN-R7

Description
The ADL8104 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise, wideband, high linearity amplifier that operates from 0.4 GHz to 7.5 GHz. The ADL8104 provides a typical gain of 15 dB at 0.6 GHz to 6 GHz, a 3.5 dB typical noise figure at 0.4 GHz to 6 GHz, a 20 dBm typical output power for 1 dB compression (OP1dB) at 0.6 GHz to 6 GHz, and a typical output third-order intercept (OIP3) of 32 dBm at 0.6 GHz to 6 GHz, requiring only 150 mA from a 5 V drain supply voltage. The low noise amplifier has a high output second-order intercept (OIP2) of 52 dBm typical at 0.6 GHz to 6 GHz, making the ADL8104 suitable for military and test instrumentation applications. The ADL8104 also features inputs and outputs that are internally matched to 50 Ohm. The RFIN and RFOUT pins are internally ac-coupled and the bias inductor is also integrated, making the ADL8104 ideal for surface-mounted technology (SMT)-based, high density applications. The ADL8104 is housed in an RoHS-compliant, 3 mm x 3 mm, 16-lead LFCSP.
Request a Quote Datasheet
Description
The ADL8104 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise, wideband, high linearity amplifier that operates from 0.4 GHz to 7.5 GHz. The ADL8104 provides a typical gain of 15 dB at 0.6 GHz to 6 GHz, a 3.5 dB typical noise figure at 0.4 GHz to 6 GHz, a 20 dBm typical output power for 1 dB compression (OP1dB) at 0.6 GHz to 6 GHz, and a typical output third-order intercept (OIP3) of 32 dBm at 0.6 GHz to 6 GHz, requiring only 150 mA from a 5 V drain supply voltage. The low noise amplifier has a high output second-order intercept (OIP2) of 52 dBm typical at 0.6 GHz to 6 GHz, making the ADL8104 suitable for military and test instrumentation applications. The ADL8104 also features inputs and outputs that are internally matched to 50 Ohm. The RFIN and RFOUT pins are internally ac-coupled and the bias inductor is also integrated, making the ADL8104 ideal for surface-mounted technology (SMT)-based, high density applications. The ADL8104 is housed in an RoHS-compliant, 3 mm x 3 mm, 16-lead LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - ADL8104ACPZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
ADL8104ACPZN-R7
RF & MW LNA ADL8104ACPZN-R7
The ADL8104 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise, wideband, high linearity amplifier that operates from 0.4 GHz to 7.5 GHz. The ADL8104 provides a typical gain of 15 dB at 0.6 GHz to 6 GHz, a 3.5 dB typical noise figure at 0.4 GHz to 6 GHz, a 20 dBm typical output power for 1 dB compression (OP1dB) at 0.6 GHz to 6 GHz, and a typical output third-order intercept (OIP3) of 32 dBm at 0.6 GHz to 6 GHz, requiring only 150 mA from a 5 V drain supply voltage. The low noise amplifier has a high output second-order intercept (OIP2) of 52 dBm typical at 0.6 GHz to 6 GHz, making the ADL8104 suitable for military and test instrumentation applications. The ADL8104 also features inputs and outputs that are internally matched to 50 Ohm. The RFIN and RFOUT pins are internally ac-coupled and the bias inductor is also integrated, making the ADL8104 ideal for surface-mounted technology (SMT)-based, high density applications. The ADL8104 is housed in an RoHS-compliant, 3 mm x 3 mm, 16-lead LFCSP.

The ADL8104 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise, wideband, high linearity amplifier that operates from 0.4 GHz to 7.5 GHz.

The ADL8104 provides a typical gain of 15 dB at 0.6 GHz to 6 GHz, a 3.5 dB typical noise figure at 0.4 GHz to 6 GHz, a 20 dBm typical output power for 1 dB compression (OP1dB) at 0.6 GHz to 6 GHz, and a typical output third-order intercept (OIP3) of 32 dBm at 0.6 GHz to 6 GHz, requiring only 150 mA from a 5 V drain supply voltage. The low noise amplifier has a high output second-order intercept (OIP2) of 52 dBm typical at 0.6 GHz to 6 GHz, making the ADL8104 suitable for military and test instrumentation applications.

The ADL8104 also features inputs and outputs that are internally matched to 50 Ohm. The RFIN and RFOUT pins are internally ac-coupled and the bias inductor is also integrated, making the ADL8104 ideal for surface-mounted technology (SMT)-based, high density applications. The ADL8104 is housed in an RoHS-compliant, 3 mm x 3 mm, 16-lead LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL8104ACPZN-R7
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
Output Power 20 dBm
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9006ACGZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details