Richardson RFPD Gain Block ADL5544ARKZ-R7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - ADL5544ARKZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
ADL5544ARKZ-R7
Gain Block ADL5544ARKZ-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5544ARKZ-R7
Product Name Gain Block
Frequency Range 30 to 6000 MHz
Maximum Gain 17 dB
Output Power 17.6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - A2I20H060NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 28.9 dB
View Details
Specs
Frequency Range 3400 to 3800 MHz
Maximum Gain 31.5 dB
Output Power 29 dBm
View Details
RF & MW LNA - ADL8104ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details